KYOCERA AVX Components Corporation Ceramic Capacitors 18121C225JAT2A

Description
2.2µF ±5% 100V Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet
Description
2.2µF ±5% 100V Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-18121C225JAT2ATR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-18121C225JAT2ATR-ND
Ceramic Capacitors 478-18121C225JAT2ATR-ND
2.2µF ±5% 100V Ceramic Capacitor X7R 1812 (4532 Metric)

2.2µF ±5% 100V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Capacitor Ceramic 2.2Uf, 100V, X7R, 5%, 1812; Capacitance Kyocera Avx - 66M5226 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 2.2Uf, 100V, X7R, 5%, 1812; Capacitance Kyocera Avx
66M5226
Capacitor Ceramic 2.2Uf, 100V, X7R, 5%, 1812; Capacitance Kyocera Avx 66M5226
CAPACITOR CERAMIC 2.2UF, 100V, X7R, 5%, 1812; Capacitance:2.2µF; Capacitance Tolerance:± 5%; Capacitor Case Style:1812 [4532 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

CAPACITOR CERAMIC 2.2UF, 100V, X7R, 5%, 1812; Capacitance:2.2µF; Capacitance Tolerance:± 5%; Capacitor Case Style:1812 [4532 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 478-18121C225JAT2ATR-ND 66M5226
Product Name Ceramic Capacitors Capacitor Ceramic 2.2Uf, 100V, X7R, 5%, 1812; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Range 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-421-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.80E6 microF
View Details
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C504U010CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers