1.5µF ±10% 100V Ceramic Capacitor X7R 1812 (4532 Metric)
Manufacturer: AVX Corporation
Win Source Part Number: 760659-18121C155KAT2
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 1812 (4532 Metric)
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 1.5μF
Tolerance: ±10%
Temperature Coefficient: X7R
Family Name: X7R Dielectric
Categories: Capacitors
Dimension: 0.180" L x 0.126" W (4.57mm x 3.20mm)
Voltage Rating DC: 100V
Thickness (Maximum): 0.040" (1.02mm)
Alternative Parts (Cross-Reference): C1812C155K1RACTM; C1812C155K1RACTU; CALC1812B101A155K-T1
Introduction Date: June 30, 2003
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 18121C155KAT2A-ND | 760659-18121C155KAT2A |
| Product Name | Ceramic Capacitors | Ceramic Capacitors - 18121C155KAT2A |
| Configuration / Form Factor | Chip Capacitor | |
| Applications | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | |
| Capacitance Range | 1.5 microF | 1.5 microF |