Kyocera Corporation Ceramic Capacitors 18121C154MAT2A

Description
0.15µF ±20% 100V Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet
Description
0.15µF ±20% 100V Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM43BR72A154MVTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM43BR72A154MVTR-ND
Ceramic Capacitors 478-KGM43BR72A154MVTR-ND
0.15µF ±20% 100V Ceramic Capacitor X7R 1812 (4532 Metric)

0.15µF ±20% 100V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM43BR72A154MVDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM43BR72A154MVDKR-ND
Ceramic Capacitors 478-KGM43BR72A154MVDKR-ND
CAP CER 0.15UF 100V X7R 1812

CAP CER 0.15UF 100V X7R 1812

Buy Now Datasheet
Ceramic Capacitors - 478-KGM43BR72A154MVCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM43BR72A154MVCT-ND
Ceramic Capacitors 478-KGM43BR72A154MVCT-ND
CAP CER 0.15UF 100V X7R 1812

CAP CER 0.15UF 100V X7R 1812

Buy Now Datasheet
Capacitor Ceramic 0.15Uf 100V, X7R, 20%, 1812; Capacitance Kyocera Avx - 56J3114 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.15Uf 100V, X7R, 20%, 1812; Capacitance Kyocera Avx
56J3114
Capacitor Ceramic 0.15Uf 100V, X7R, 20%, 1812; Capacitance Kyocera Avx 56J3114
CAPACITOR CERAMIC 0.15UF 100V, X7R, 20%, 1812; Capacitance:0.15µF; Capacitance Tolerance:± 20%; Capacitor Case Style:1812 [4532 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 0.15UF 100V, X7R, 20%, 1812; Capacitance:0.15µF; Capacitance Tolerance:± 20%; Capacitor Case Style:1812 [4532 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-KGM43BR72A154MVTR-ND 478-KGM43BR72A154MVDKR-ND 56J3114
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 0.15Uf 100V, X7R, 20%, 1812; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic
Capacitance Range 0.1500 microF 0.1500 microF 0.1500 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701225 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 227SMH050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Ceramic Capacitors - 0603J0100561KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers