Kyocera Corporation Ceramic Capacitors 18121C154KAT2A

Description
0.15µF ±10% 100V Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet
Description
0.15µF ±10% 100V Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM43BR72A154KVTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM43BR72A154KVTR-ND
Ceramic Capacitors 478-KGM43BR72A154KVTR-ND
0.15µF ±10% 100V Ceramic Capacitor X7R 1812 (4532 Metric)

0.15µF ±10% 100V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 18121C154KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
18121C154KAT2A
Ceramic Capacitors 18121C154KAT2A
CAP CER 0.15UF 100V X7R 1812

CAP CER 0.15UF 100V X7R 1812

Supplier's Site Datasheet
Capacitor Ceramic 0.15Uf 100V, X7R, 10%, 1812; Capacitance Kyocera Avx - 56J3112 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.15Uf 100V, X7R, 10%, 1812; Capacitance Kyocera Avx
56J3112
Capacitor Ceramic 0.15Uf 100V, X7R, 10%, 1812; Capacitance Kyocera Avx 56J3112
CAPACITOR CERAMIC 0.15UF 100V, X7R, 10%, 1812; Capacitance:0.15µF; Capacitance Tolerance:± 10%; Capacitor Case Style:1812 [4532 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 0.15UF 100V, X7R, 10%, 1812; Capacitance:0.15µF; Capacitance Tolerance:± 10%; Capacitor Case Style:1812 [4532 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-KGM43BR72A154KVTR-ND 18121C154KAT2A 56J3112
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 0.15Uf 100V, X7R, 10%, 1812; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor; SMD
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic
Capacitance Range 0.1500 microF 0.1500 microF 0.1500 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100332JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725948 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details