Kyocera Corporation Ceramic Capacitor, 1Uf, 100V, X7R, 5%, 1812, Full Reel; Capacitance Kyocera Avx 18121C105JAT2A

Description
CERAMIC CAPACITOR, 1UF, 100V, X7R, 5%, 1812, FULL REEL; Capacitance:1µF; Voltage(DC):100V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.58mmRoHS Compliant: Yes
Description
CERAMIC CAPACITOR, 1UF, 100V, X7R, 5%, 1812, FULL REEL; Capacitance:1µF; Voltage(DC):100V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.58mmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor, 1Uf, 100V, X7R, 5%, 1812, Full Reel; Capacitance Kyocera Avx - 56J3104 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 1Uf, 100V, X7R, 5%, 1812, Full Reel; Capacitance Kyocera Avx
56J3104
Ceramic Capacitor, 1Uf, 100V, X7R, 5%, 1812, Full Reel; Capacitance Kyocera Avx 56J3104
CERAMIC CAPACITOR, 1UF, 100V, X7R, 5%, 1812, FULL REEL; Capacitance:1µF; Voltage(DC):100V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.58mmRoHS Compliant: Yes

CERAMIC CAPACITOR, 1UF, 100V, X7R, 5%, 1812, FULL REEL; Capacitance:1µF; Voltage(DC):100V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.58mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 56J3104
Product Name Ceramic Capacitor, 1Uf, 100V, X7R, 5%, 1812, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
Aluminum Electrolytic - 101C253U040AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details