Kyocera Corporation Ceramic Capacitors 1808SC221MAT1C

Description
220pF ±20% 1500V (1.5kV) Ceramic Capacitor X7R 1808 (4520 Metric)
Request a Quote Datasheet
Description
220pF ±20% 1500V (1.5kV) Ceramic Capacitor X7R 1808 (4520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1808SC221MAT1C-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1808SC221MAT1C-ND
Ceramic Capacitors 1808SC221MAT1C-ND
220pF ±20% 1500V (1.5kV) Ceramic Capacitor X7R 1808 (4520 Metric)

220pF ±20% 1500V (1.5kV) Ceramic Capacitor X7R 1808 (4520 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1808SC221MAT1C - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1808SC221MAT1C
Ceramic Capacitors 1808SC221MAT1C
CAP CER 220PF 1.5KV X7R 1808

CAP CER 220PF 1.5KV X7R 1808

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 1808SC221MAT1C-ND 1808SC221MAT1C
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 0603J0100681JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details