Kyocera Corporation Ceramic Capacitors 1808SC221MAT1A

Description
220pF ±20% 1500V (1.5kV) Ceramic Capacitor X7R 1808 (4520 Metric)
Request a Quote Datasheet
Description
220pF ±20% 1500V (1.5kV) Ceramic Capacitor X7R 1808 (4520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1808SC221MAT1A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1808SC221MAT1A-ND
Ceramic Capacitors 1808SC221MAT1A-ND
220pF ±20% 1500V (1.5kV) Ceramic Capacitor X7R 1808 (4520 Metric)

220pF ±20% 1500V (1.5kV) Ceramic Capacitor X7R 1808 (4520 Metric)

Buy Now Datasheet
Capacitor Ceramic 220Pf 1500V, X7R, 20%, 1808; Capacitance Kyocera Avx - 22K3300 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 220Pf 1500V, X7R, 20%, 1808; Capacitance Kyocera Avx
22K3300
Capacitor Ceramic 220Pf 1500V, X7R, 20%, 1808; Capacitance Kyocera Avx 22K3300
CAPACITOR CERAMIC 220PF 1500V, X7R, 20%, 1808; Capacitance:220pF; Voltage(DC):1.5kV; Capacitor Case / Package:1808 [4520 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.7mm RoHS Compliant: Yes

CAPACITOR CERAMIC 220PF 1500V, X7R, 20%, 1808; Capacitance:220pF; Voltage(DC):1.5kV; Capacitor Case / Package:1808 [4520 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.7mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 1808SC221MAT1A-ND 22K3300
Product Name Ceramic Capacitors Capacitor Ceramic 220Pf 1500V, X7R, 20%, 1808; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 106SVL016MCW - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Ceramic Capacitors - 0603J0100392GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701325 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers