Kyocera Corporation Ceramic Capacitors 1808SC182KAT1A

Description
1800pF ±10% 1500V (1.5kV) Ceramic Capacitor X7R 1808 (4520 Metric)
Request a Quote Datasheet
Description
1800pF ±10% 1500V (1.5kV) Ceramic Capacitor X7R 1808 (4520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1808SC182KAT1A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1808SC182KAT1A-ND
Ceramic Capacitors 1808SC182KAT1A-ND
1800pF ±10% 1500V (1.5kV) Ceramic Capacitor X7R 1808 (4520 Metric)

1800pF ±10% 1500V (1.5kV) Ceramic Capacitor X7R 1808 (4520 Metric)

Buy Now Datasheet
Capacitor Ceramic 1800Pf 1500V, X7R, 10%, 1808, Full Reel; Capacitance Kyocera Avx - 70K7198 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 1800Pf 1500V, X7R, 10%, 1808, Full Reel; Capacitance Kyocera Avx
70K7198
Capacitor Ceramic 1800Pf 1500V, X7R, 10%, 1808, Full Reel; Capacitance Kyocera Avx 70K7198
CAPACITOR CERAMIC 1800PF 1500V, X7R, 10%, 1808, FULL REEL; Capacitance:1800pF; Voltage(DC):1.5kV; Capacitor Case / Package:1808 [4520 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; No. of Pins:2RoHS Compliant: Yes

CAPACITOR CERAMIC 1800PF 1500V, X7R, 10%, 1808, FULL REEL; Capacitance:1800pF; Voltage(DC):1.5kV; Capacitor Case / Package:1808 [4520 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; No. of Pins:2RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 1808SC182KAT1A-ND 70K7198
Product Name Ceramic Capacitors Capacitor Ceramic 1800Pf 1500V, X7R, 10%, 1808, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-410-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 470000 microF
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Aluminum Electrolytic Capacitor - 380LX151M420H042 - Richardson RFPD
Specs
Operating Temperature -25 to 85 C (-13 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 150 microF
View Details
4 suppliers
Aluminium Capacitors - 1701257 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details