Kyocera Corporation Ceramic Capacitors 1808SC102KAT1A

Description
1000pF ±10% 1500V (1.5kV) Ceramic Capacitor X7R 1808 (4520 Metric)
Request a Quote Datasheet
Description
1000pF ±10% 1500V (1.5kV) Ceramic Capacitor X7R 1808 (4520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-2982-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-2982-2-ND
Ceramic Capacitors 478-2982-2-ND
1000pF ±10% 1500V (1.5kV) Ceramic Capacitor X7R 1808 (4520 Metric)

1000pF ±10% 1500V (1.5kV) Ceramic Capacitor X7R 1808 (4520 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-2982-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-2982-6-ND
Ceramic Capacitors 478-2982-6-ND
1000pF ±10% 1500V (1.5kV) Ceramic Capacitor X7R 1808 (4520 Metric)

1000pF ±10% 1500V (1.5kV) Ceramic Capacitor X7R 1808 (4520 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-2982-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-2982-1-ND
Ceramic Capacitors 478-2982-1-ND
1000pF ±10% 1500V (1.5kV) Ceramic Capacitor X7R 1808 (4520 Metric)

1000pF ±10% 1500V (1.5kV) Ceramic Capacitor X7R 1808 (4520 Metric)

Buy Now Datasheet
Ceramic Capacitor 1000Pf 1500V, X7R, 10%, 1808; Capacitance Kyocera Avx - 12P9246 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1000Pf 1500V, X7R, 10%, 1808; Capacitance Kyocera Avx
12P9246
Ceramic Capacitor 1000Pf 1500V, X7R, 10%, 1808; Capacitance Kyocera Avx 12P9246
CERAMIC CAPACITOR 1000PF 1500V, X7R, 10%, 1808; Capacitance:1000pF; Voltage(DC):1.5kV; Capacitor Case / Package:1808 [4520 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.7mm RoHS Compliant: Yes

CERAMIC CAPACITOR 1000PF 1500V, X7R, 10%, 1808; Capacitance:1000pF; Voltage(DC):1.5kV; Capacitor Case / Package:1808 [4520 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.7mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 1000Pf 1500V, X7R, 10%, 1808, Full Reel; Capacitance Kyocera Avx - 56J1756 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1000Pf 1500V, X7R, 10%, 1808, Full Reel; Capacitance Kyocera Avx
56J1756
Ceramic Capacitor 1000Pf 1500V, X7R, 10%, 1808, Full Reel; Capacitance Kyocera Avx 56J1756
CERAMIC CAPACITOR 1000PF 1500V, X7R, 10%, 1808, FULL REEL; Capacitance:1000pF; Voltage(DC):1.5kV; Capacitor Case / Package:1808 [4520 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:- RoHS Compliant: Yes

CERAMIC CAPACITOR 1000PF 1500V, X7R, 10%, 1808, FULL REEL; Capacitance:1000pF; Voltage(DC):1.5kV; Capacitor Case / Package:1808 [4520 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-2982-2-ND 478-2982-6-ND 12P9246
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 1000Pf 1500V, X7R, 10%, 1808; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C494U7R5CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-705-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details