Kyocera Corporation Ceramic Capacitors 1808SA471KAT1A

Description
470pF ±10% 1500V (1.5kV) Ceramic Capacitor C0G, NP0 1808 (4520 Metric)
Request a Quote Datasheet
Description
470pF ±10% 1500V (1.5kV) Ceramic Capacitor C0G, NP0 1808 (4520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1808SA471KAT1A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1808SA471KAT1A-ND
Ceramic Capacitors 1808SA471KAT1A-ND
470pF ±10% 1500V (1.5kV) Ceramic Capacitor C0G, NP0 1808 (4520 Metric)

470pF ±10% 1500V (1.5kV) Ceramic Capacitor C0G, NP0 1808 (4520 Metric)

Buy Now Datasheet
Capacitor Ceramic 470Pf 1500V, C0G, 10%, 1808; Capacitance Kyocera Avx - 22K3299 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 470Pf 1500V, C0G, 10%, 1808; Capacitance Kyocera Avx
22K3299
Capacitor Ceramic 470Pf 1500V, C0G, 10%, 1808; Capacitance Kyocera Avx 22K3299
CAPACITOR CERAMIC 470PF 1500V, C0G, 10%, 1808; Capacitance:470pF; Voltage(DC):1.5kV; Capacitor Case / Package:1808 [4520 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:4.7mmRoHS Compliant: Yes

CAPACITOR CERAMIC 470PF 1500V, C0G, 10%, 1808; Capacitance:470pF; Voltage(DC):1.5kV; Capacitor Case / Package:1808 [4520 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:4.7mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 1808SA471KAT1A-ND 22K3299
Product Name Ceramic Capacitors Capacitor Ceramic 470Pf 1500V, C0G, 10%, 1808; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-697-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - M39014/011320 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1701197 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details