Kyocera Corporation Ceramic Capacitors 1808PC224KAT1A

Description
0.22µF ±10% 250V Ceramic Capacitor X7R 1808 (4520 Metric)
Request a Quote Datasheet
Description
0.22µF ±10% 250V Ceramic Capacitor X7R 1808 (4520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-3984-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-3984-6-ND
Ceramic Capacitors 478-3984-6-ND
0.22µF ±10% 250V Ceramic Capacitor X7R 1808 (4520 Metric)

0.22µF ±10% 250V Ceramic Capacitor X7R 1808 (4520 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-3984-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-3984-1-ND
Ceramic Capacitors 478-3984-1-ND
0.22µF ±10% 250V Ceramic Capacitor X7R 1808 (4520 Metric)

0.22µF ±10% 250V Ceramic Capacitor X7R 1808 (4520 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-3984-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-3984-2-ND
Ceramic Capacitors 478-3984-2-ND
0.22µF ±10% 250V Ceramic Capacitor X7R 1808 (4520 Metric)

0.22µF ±10% 250V Ceramic Capacitor X7R 1808 (4520 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1808PC224KAT1A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1808PC224KAT1A
Ceramic Capacitors 1808PC224KAT1A
CAP CER 0.22UF 250V X7R 1808

CAP CER 0.22UF 250V X7R 1808

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 478-3984-6-ND 478-3984-1-ND 1808PC224KAT1A
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701277 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - P10G471J1-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504X472J500P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details