AVX Corporation Ceramic Capacitors 1808PC104KAT4A

Description
0.1µF ±10% 250V Ceramic Capacitor X7R 1808 (4520 Metric)
Request a Quote Datasheet
Description
0.1µF ±10% 250V Ceramic Capacitor X7R 1808 (4520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-1808PC104KAT4ATR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-1808PC104KAT4ATR-ND
Ceramic Capacitors 478-1808PC104KAT4ATR-ND
0.1µF ±10% 250V Ceramic Capacitor X7R 1808 (4520 Metric)

0.1µF ±10% 250V Ceramic Capacitor X7R 1808 (4520 Metric)

Buy Now Datasheet
Cap, Mlcc, X7R, 0.1Uf, 250V, 1808; Capacitance Kyocera Avx - 96Y8716 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 0.1Uf, 250V, 1808; Capacitance Kyocera Avx
96Y8716
Cap, Mlcc, X7R, 0.1Uf, 250V, 1808; Capacitance Kyocera Avx 96Y8716
CAP, MLCC, X7R, 0.1UF, 250V, 1808; Capacitance:0.1µF; Voltage(DC):250V; Capacitor Case / Package:1808 [4520 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.7mm; Product Width:2mmRoHS Compliant: Yes

CAP, MLCC, X7R, 0.1UF, 250V, 1808; Capacitance:0.1µF; Voltage(DC):250V; Capacitor Case / Package:1808 [4520 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.7mm; Product Width:2mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 478-1808PC104KAT4ATR-ND 96Y8716
Product Name Ceramic Capacitors Cap, Mlcc, X7R, 0.1Uf, 250V, 1808; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C433U025AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0402B272K101NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details