Kyocera Corporation Ceramic Capacitors 1808HC102MAT4A

Description
1000pF ±20% 3000V (3kV) Ceramic Capacitor X7R 1808 (4520 Metric)
Request a Quote Datasheet
Description
1000pF ±20% 3000V (3kV) Ceramic Capacitor X7R 1808 (4520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-1808HC102MAT4ATR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-1808HC102MAT4ATR-ND
Ceramic Capacitors 478-1808HC102MAT4ATR-ND
1000pF ±20% 3000V (3kV) Ceramic Capacitor X7R 1808 (4520 Metric)

1000pF ±20% 3000V (3kV) Ceramic Capacitor X7R 1808 (4520 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-1808HC102MAT4ADKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-1808HC102MAT4ADKR-ND
Ceramic Capacitors 478-1808HC102MAT4ADKR-ND
CAP CER 1000PF 3KV X7R 1808

CAP CER 1000PF 3KV X7R 1808

Buy Now Datasheet
Ceramic Capacitors - 478-1808HC102MAT4ACT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-1808HC102MAT4ACT-ND
Ceramic Capacitors 478-1808HC102MAT4ACT-ND
CAP CER 1000PF 3KV X7R 1808

CAP CER 1000PF 3KV X7R 1808

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 478-1808HC102MAT4ATR-ND 478-1808HC102MAT4ADKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - CK05BX103K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 0603J0100100GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1701055 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers