KYOCERA AVX Components Corporation Ceramic Capacitors 1808HC102KAT3A

Description
1000pF ±10% 3000V (3kV) Ceramic Capacitor X7R 1808 (4520 Metric)
Request a Quote Datasheet
Description
1000pF ±10% 3000V (3kV) Ceramic Capacitor X7R 1808 (4520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-1808HC102KAT3ATR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-1808HC102KAT3ATR-ND
Ceramic Capacitors 478-1808HC102KAT3ATR-ND
1000pF ±10% 3000V (3kV) Ceramic Capacitor X7R 1808 (4520 Metric)

1000pF ±10% 3000V (3kV) Ceramic Capacitor X7R 1808 (4520 Metric)

Buy Now Datasheet
Capacitor Ceramic 1000Pf 3000V, X7R, 10%, 1808; Capacitance Kyocera Avx - 56J1677 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 1000Pf 3000V, X7R, 10%, 1808; Capacitance Kyocera Avx
56J1677
Capacitor Ceramic 1000Pf 3000V, X7R, 10%, 1808; Capacitance Kyocera Avx 56J1677
CAPACITOR CERAMIC 1000PF 3000V, X7R, 10%, 1808; Capacitance:1000pF; Capacitance Tolerance:± 10%; Capacitor Application:High Voltage; Capacitor Case Style:1808 [4520 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 1000PF 3000V, X7R, 10%, 1808; Capacitance:1000pF; Capacitance Tolerance:± 10%; Capacitor Application:High Voltage; Capacitor Case Style:1808 [4520 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 478-1808HC102KAT3ATR-ND 56J1677
Product Name Ceramic Capacitors Capacitor Ceramic 1000Pf 3000V, X7R, 10%, 1808; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701115 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Polymer - 337UVR010MFBJ - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Ceramic Capacitors - 1763-0402B501K250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers