Manufacturer: AVX Corporation
Win Source Part Number: 760647-1808GC122KAT1
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Features: High Voltage
Package: 1808 (4520 Metric)
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 1200pF
Tolerance: ±10%
Temperature Coefficient: X7R
Family Name: 1808
Categories: Capacitors
Dimension: 0.180" L x 0.080" W (4.57mm x 2.03mm)
Voltage Rating DC: 2000V (2kV)
Thickness (Maximum): 0.080" (2.03mm)
Alternative Parts (Cross-Reference): C1808X7R202-122KN6E;
Introduction Date: June 30, 2003
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
1200pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1808 (4520 Metric)
CAP CER 1200PF 2KV X7R 1808 Product overview: 1808GC122KAT1A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200PF, 2KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1200PF, 2KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1808GC122KAT1A can be used for catalog matching and distributor lookup.
CAP CER 1200PF 2KV X7R 1808
CAPACITOR CERAMIC 1200PF 2000V, X7R, 10%, 1808; Capacitance:1200pF; Capacitance Tolerance:± 10%; Capacitor Application:High Voltage; Capacitor Case Style:1808 [4520 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 760647-1808GC122KAT1A | 1808GC122KAT1A-ND | 60-1808GC122KAT1A | 1808GC122KAT1A | 56J1580 |
| Product Name | Ceramic Capacitors - 1808GC122KAT1A | Ceramic Capacitors | 1200PF 2KV Capacitor | Ceramic Capacitors | Capacitor Ceramic 1200Pf 2000V, X7R, 10%, 1808; Capacitance Kyocera Avx |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Capacitance Range | 0.0012 microF | 0.0012 microF | 0.0012 microF | 0.0012 microF | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | |
| WVDC | 2000 volts | 2000 volts | 2000 volts | ||
| Mounting Style | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Surface Mount, MLCC | Surface Mount Technology |