AVX Corporation Ceramic Capacitors 1808GC102KAT2A

Description
1000pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1808 (4520 Metric)
Request a Quote Datasheet
Description
1000pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1808 (4520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM42BR73D102KYTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM42BR73D102KYTR-ND
Ceramic Capacitors 478-KGM42BR73D102KYTR-ND
1000pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1808 (4520 Metric)

1000pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1808 (4520 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM42BR73D102KYCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM42BR73D102KYCT-ND
Ceramic Capacitors 478-KGM42BR73D102KYCT-ND
1000pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1808 (4520 Metric)

1000pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1808 (4520 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM42BR73D102KYDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM42BR73D102KYDKR-ND
Ceramic Capacitors 478-KGM42BR73D102KYDKR-ND
1000pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1808 (4520 Metric)

1000pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1808 (4520 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1808GC102KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1808GC102KAT2A
Ceramic Capacitors 1808GC102KAT2A
CAP CER 1000PF 2KV X7R 1808

CAP CER 1000PF 2KV X7R 1808

Supplier's Site Datasheet
Cap, Mlcc, X7R, 1000Pf, 2Kv, 1808; Capacitance Kyocera Avx - 96Y8704 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 1000Pf, 2Kv, 1808; Capacitance Kyocera Avx
96Y8704
Cap, Mlcc, X7R, 1000Pf, 2Kv, 1808; Capacitance Kyocera Avx 96Y8704
CAP, MLCC, X7R, 1000PF, 2KV, 1808; Capacitance:1000pF; Voltage(DC):2kV; Capacitor Case / Package:1808 [4520 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.7mm; Product Width:2mmRoHS Compliant: Yes

CAP, MLCC, X7R, 1000PF, 2KV, 1808; Capacitance:1000pF; Voltage(DC):2kV; Capacitor Case / Package:1808 [4520 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.7mm; Product Width:2mmRoHS Compliant: Yes

Supplier's Site
Cap, 1000Pf, 2Kv, Mlcc, 1808 Rohs Compliant Kyocera Avx - 66AH8289 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Pf, 2Kv, Mlcc, 1808 Rohs Compliant Kyocera Avx
66AH8289
Cap, 1000Pf, 2Kv, Mlcc, 1808 Rohs Compliant Kyocera Avx 66AH8289
CAP, 1000PF, 2KV, MLCC, 1808 ROHS COMPLIANT: YES

CAP, 1000PF, 2KV, MLCC, 1808 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-KGM42BR73D102KYTR-ND 478-KGM42BR73D102KYDKR-ND 1808GC102KAT2A 96Y8704 66AH8289
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, Mlcc, X7R, 1000Pf, 2Kv, 1808; Capacitance Kyocera Avx Cap, 1000Pf, 2Kv, Mlcc, 1808 Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725793 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Polymer - 277XMPL2R5MG19H - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1206J6300472JCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details