Manufacturer: AVX Corporation
Win Source Part Number: 760646-1808GA680JAT1
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Features: High Voltage
Package: 1808 (4520 Metric)
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 68pF
Tolerance: ±5%
Temperature Coefficient: C0G, NP0
Family Name: 1808
Categories: Capacitors
Dimension: 0.180" L x 0.080" W (4.57mm x 2.03mm)
Voltage Rating DC: 2000V (2kV)
Thickness (Maximum): 0.080" (2.03mm)
Alternative Parts (Cross-Reference): C1808C680JGGAC; NMC-H1808NPO680J2KVT
Introduction Date: June 30, 2003
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Capacitors |
| Product Number | 760646-1808GA680JAT1A |
| Product Name | Ceramic Capacitors - 1808GA680JAT1A |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Capacitance Range | 6.80E-5 microF |
| Capacitance Tolerance | 5 (+/- %) |