Kyocera Corporation Ceramic Capacitors 1808GA331KAT1A

Description
330pF ±10% 2000V (2kV) Ceramic Capacitor C0G, NP0 1808 (4520 Metric)
Request a Quote Datasheet
Description
330pF ±10% 2000V (2kV) Ceramic Capacitor C0G, NP0 1808 (4520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1808GA331KAT1A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1808GA331KAT1A-ND
Ceramic Capacitors 1808GA331KAT1A-ND
330pF ±10% 2000V (2kV) Ceramic Capacitor C0G, NP0 1808 (4520 Metric)

330pF ±10% 2000V (2kV) Ceramic Capacitor C0G, NP0 1808 (4520 Metric)

Buy Now Datasheet
Capacitor Ceramic 330Pf 2000V, C0G, 10%, 1808; Capacitance Kyocera Avx - 56J1548 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 330Pf 2000V, C0G, 10%, 1808; Capacitance Kyocera Avx
56J1548
Capacitor Ceramic 330Pf 2000V, C0G, 10%, 1808; Capacitance Kyocera Avx 56J1548
CAPACITOR CERAMIC 330PF 2000V, C0G, 10%, 1808; Capacitance:330pF; Voltage(DC):2kV; Capacitor Case / Package:1808 [4520 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:4.7mm RoHS Compliant: Yes

CAPACITOR CERAMIC 330PF 2000V, C0G, 10%, 1808; Capacitance:330pF; Voltage(DC):2kV; Capacitor Case / Package:1808 [4520 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:4.7mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 1808GA331KAT1A-ND 56J1548
Product Name Ceramic Capacitors Capacitor Ceramic 330Pf 2000V, C0G, 10%, 1808; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-437-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 800000 microF
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Ceramic Capacitors - C0805C102K5RACB-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details