Kyocera Corporation Ceramic Capacitors 1808CC223MAT1A

Description
0.022µF ±20% 630V Ceramic Capacitor X7R 1808 (4520 Metric)
Request a Quote Datasheet
Description
0.022µF ±20% 630V Ceramic Capacitor X7R 1808 (4520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1808CC223MAT1A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1808CC223MAT1A-ND
Ceramic Capacitors 1808CC223MAT1A-ND
0.022µF ±20% 630V Ceramic Capacitor X7R 1808 (4520 Metric)

0.022µF ±20% 630V Ceramic Capacitor X7R 1808 (4520 Metric)

Buy Now Datasheet
Capacitor Ceramic 0.022Uf 630V, X7R, 20%, 1808; Capacitance Kyocera Avx - 56J1464 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.022Uf 630V, X7R, 20%, 1808; Capacitance Kyocera Avx
56J1464
Capacitor Ceramic 0.022Uf 630V, X7R, 20%, 1808; Capacitance Kyocera Avx 56J1464
CAPACITOR CERAMIC 0.022UF 630V, X7R, 20%, 1808; Capacitance:0.022µF; Capacitance Tolerance:± 20%; Capacitor Application:High Voltage; Capacitor Case Style:1808 [4520 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 0.022UF 630V, X7R, 20%, 1808; Capacitance:0.022µF; Capacitance Tolerance:± 20%; Capacitor Application:High Voltage; Capacitor Case Style:1808 [4520 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 1808CC223MAT1A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1808CC223MAT1A
Ceramic Capacitors 1808CC223MAT1A
CAP CER 0.022UF 630V X7R 1808

CAP CER 0.022UF 630V X7R 1808

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 1808CC223MAT1A-ND 56J1464 1808CC223MAT1A
Product Name Ceramic Capacitors Capacitor Ceramic 0.022Uf 630V, X7R, 20%, 1808; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic Ceramic Composition
Capacitance Range 0.0220 microF 0.0220 microF 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitor, Ceramic;2200pF;Multilayer;Radial;100WVDC;10%;X7R;0.09In.T;0.19In.L;0. - 70186294 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Ceramic Capacitors - C11CFR35B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details