Kyocera Corporation Ceramic Capacitors 1808CC152MAT1A

Description
1500pF ±20% 630V Ceramic Capacitor X7R 1808 (4520 Metric)
Request a Quote Datasheet
Description
1500pF ±20% 630V Ceramic Capacitor X7R 1808 (4520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1808CC152MAT1A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1808CC152MAT1A-ND
Ceramic Capacitors 1808CC152MAT1A-ND
1500pF ±20% 630V Ceramic Capacitor X7R 1808 (4520 Metric)

1500pF ±20% 630V Ceramic Capacitor X7R 1808 (4520 Metric)

Buy Now Datasheet
Capacitor Ceramic 1500Pf 630V, X7R, 20%, 1808; Capacitance Kyocera Avx - 56J1440 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 1500Pf 630V, X7R, 20%, 1808; Capacitance Kyocera Avx
56J1440
Capacitor Ceramic 1500Pf 630V, X7R, 20%, 1808; Capacitance Kyocera Avx 56J1440
CAPACITOR CERAMIC 1500PF 630V, X7R, 20%, 1808; Capacitance:1500pF; Voltage(DC):630V; Capacitor Case / Package:1808 [4520 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.7mm RoHS Compliant: Yes

CAPACITOR CERAMIC 1500PF 630V, X7R, 20%, 1808; Capacitance:1500pF; Voltage(DC):630V; Capacitor Case / Package:1808 [4520 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.7mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 1808CC152MAT1A-ND 56J1440
Product Name Ceramic Capacitors Capacitor Ceramic 1500Pf 630V, X7R, 20%, 1808; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-426-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 270000 microF
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Aluminum Electrolytic Capacitor - 101422U040AK2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4200 microF
View Details
3 suppliers
Aluminium Capacitors - 1701266 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details