Kyocera Corporation Ceramic Capacitors - 1808CC103KAT1A 1808CC103KAT1A

Description
Manufacturer: AVX Corporation Win Source Part Number: 905572-1808CC103KAT1 A Operating Temperature Range: -55°C ~ 125°C Features: 10000 pF ±10% 630V Ceramic Capacitor X7R 1808 (4520 Metric) Package: 1808 (4520 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 905572-1808CC103KAT1 A Operating Temperature Range: -55°C ~ 125°C Features: 10000 pF ±10% 630V Ceramic Capacitor X7R 1808 (4520 Metric) Package: 1808 (4520 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1808CC103KAT1A - 905572-1808CC103KAT1A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 1808CC103KAT1A
905572-1808CC103KAT1A
Ceramic Capacitors - 1808CC103KAT1A 905572-1808CC103KAT1A
Manufacturer: AVX Corporation Win Source Part Number: 905572-1808CC103KAT1 A Operating Temperature Range: -55°C ~ 125°C Features: 10000 pF ±10% 630V Ceramic Capacitor X7R 1808 (4520 Metric) Package: 1808 (4520 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020

Manufacturer: AVX Corporation
Win Source Part Number: 905572-1808CC103KAT1A
Operating Temperature Range: -55°C ~ 125°C
Features: 10000 pF ±10% 630V Ceramic Capacitor X7R 1808 (4520 Metric)
Package: 1808 (4520 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020

Buy Now Datasheet
Singapore, Singapore
SMD 0.01uF 600V 630V Capacitor
60-1808CC103KAT1A
SMD 0.01uF 600V 630V Capacitor 60-1808CC103KAT1A
Cap Ceramic 0.01uF 600V/630V X7R 10% Pad SMD 1808 125°C T/R Product overview: 1808CC103KAT1A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.01uF, 600V, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.01uF, 600V, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1808CC103KAT1A can be used for catalog matching and distributor lookup.

Cap Ceramic 0.01uF 600V/630V X7R 10% Pad SMD 1808 125°C T/R Product overview: 1808CC103KAT1A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.01uF, 600V, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.01uF, 600V, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1808CC103KAT1A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 1808CC103KAT1A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1808CC103KAT1A-ND
Ceramic Capacitors 1808CC103KAT1A-ND
10000pF ±10% 630V Ceramic Capacitor X7R 1808 (4520 Metric)

10000pF ±10% 630V Ceramic Capacitor X7R 1808 (4520 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1808CC103KAT1A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1808CC103KAT1A
Ceramic Capacitors 1808CC103KAT1A
CAP CER 10000PF 630V X7R 1808

CAP CER 10000PF 630V X7R 1808

Supplier's Site Datasheet
Capacitor Ceramic 0.01Uf 630V, X7R, 10%, 1808; Capacitance Kyocera Avx - 56J1423 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.01Uf 630V, X7R, 10%, 1808; Capacitance Kyocera Avx
56J1423
Capacitor Ceramic 0.01Uf 630V, X7R, 10%, 1808; Capacitance Kyocera Avx 56J1423
CAPACITOR CERAMIC 0.01UF 630V, X7R, 10%, 1808; Capacitance:0.01µF; Capacitance Tolerance:± 10%; Capacitor Application:High Voltage; Capacitor Case Style:1808 [4520 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 0.01UF 630V, X7R, 10%, 1808; Capacitance:0.01µF; Capacitance Tolerance:± 10%; Capacitor Application:High Voltage; Capacitor Case Style:1808 [4520 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 905572-1808CC103KAT1A 60-1808CC103KAT1A 1808CC103KAT1A-ND 1808CC103KAT1A 56J1423
Product Name Ceramic Capacitors - 1808CC103KAT1A SMD 0.01uF 600V 630V Capacitor Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 0.01Uf 630V, X7R, 10%, 1808; Capacitance Kyocera Avx
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount, MLCC Surface Mount Technology
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-414-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 180000 microF
View Details
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C124U050DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers