Kyocera Corporation Ceramic Capacitors 1808CA332JAT1A

Description
3300pF ±5% 630V Ceramic Capacitor C0G, NP0 1808 (4520 Metric)
Request a Quote Datasheet
Description
3300pF ±5% 630V Ceramic Capacitor C0G, NP0 1808 (4520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1808CA332JAT1A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1808CA332JAT1A-ND
Ceramic Capacitors 1808CA332JAT1A-ND
3300pF ±5% 630V Ceramic Capacitor C0G, NP0 1808 (4520 Metric)

3300pF ±5% 630V Ceramic Capacitor C0G, NP0 1808 (4520 Metric)

Buy Now Datasheet
Capacitor Ceramic 3300Pf 630V, C0G, 5%, 1808; Capacitance Kyocera Avx - 56J1385 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 3300Pf 630V, C0G, 5%, 1808; Capacitance Kyocera Avx
56J1385
Capacitor Ceramic 3300Pf 630V, C0G, 5%, 1808; Capacitance Kyocera Avx 56J1385
CAPACITOR CERAMIC 3300PF 630V, C0G, 5%, 1808; Capacitance:3300pF; Capacitance Tolerance:± 5%; Capacitor Application:High Voltage; Capacitor Case Style:1808 [4520 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 3300PF 630V, C0G, 5%, 1808; Capacitance:3300pF; Capacitance Tolerance:± 5%; Capacitor Application:High Voltage; Capacitor Case Style:1808 [4520 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 1808CA332JAT1A-ND 56J1385
Product Name Ceramic Capacitors Capacitor Ceramic 3300Pf 630V, C0G, 5%, 1808; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701179 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - M39014/011339 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100100GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers