AVX Corporation Ceramic Capacitors 1808AC222KAT2A

Description
2200pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1808 (4520 Metric)
Request a Quote Datasheet
Description
2200pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1808 (4520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM42BR73A222KYDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM42BR73A222KYDKR-ND
Ceramic Capacitors 478-KGM42BR73A222KYDKR-ND
2200pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1808 (4520 Metric)

2200pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1808 (4520 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM42BR73A222KYCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM42BR73A222KYCT-ND
Ceramic Capacitors 478-KGM42BR73A222KYCT-ND
2200pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1808 (4520 Metric)

2200pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1808 (4520 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM42BR73A222KYTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM42BR73A222KYTR-ND
Ceramic Capacitors 478-KGM42BR73A222KYTR-ND
2200pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1808 (4520 Metric)

2200pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1808 (4520 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1808AC222KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1808AC222KAT2A
Ceramic Capacitors 1808AC222KAT2A
CAP CER SMD

CAP CER SMD

Supplier's Site
Cap, Mlcc, X7R, 2200Pf, 1Kv, 1808; Capacitance Kyocera Avx - 96Y8701 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 2200Pf, 1Kv, 1808; Capacitance Kyocera Avx
96Y8701
Cap, Mlcc, X7R, 2200Pf, 1Kv, 1808; Capacitance Kyocera Avx 96Y8701
CAP, MLCC, X7R, 2200PF, 1KV, 1808; Capacitance:2200pF; Voltage(DC):1kV; Capacitor Case / Package:1808 [4520 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.7mm; Product Width:2mmRoHS Compliant: Yes

CAP, MLCC, X7R, 2200PF, 1KV, 1808; Capacitance:2200pF; Voltage(DC):1kV; Capacitor Case / Package:1808 [4520 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.7mm; Product Width:2mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-KGM42BR73A222KYDKR-ND 478-KGM42BR73A222KYCT-ND 1808AC222KAT2A 96Y8701
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, Mlcc, X7R, 2200Pf, 1Kv, 1808; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
Ceramic Capacitors - C11CF130J-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details