Kyocera Corporation Ceramic Capacitors 1808AC153ZAT1A

Description
0.015µF -20%, +80% 1000V (1kV) Ceramic Capacitor X7R 1808 (4520 Metric)
Request a Quote Datasheet
Description
0.015µF -20%, +80% 1000V (1kV) Ceramic Capacitor X7R 1808 (4520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1808AC153ZAT1A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1808AC153ZAT1A-ND
Ceramic Capacitors 1808AC153ZAT1A-ND
0.015µF -20%, +80% 1000V (1kV) Ceramic Capacitor X7R 1808 (4520 Metric)

0.015µF -20%, +80% 1000V (1kV) Ceramic Capacitor X7R 1808 (4520 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1808AC153ZAT1A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1808AC153ZAT1A
Ceramic Capacitors 1808AC153ZAT1A
CAP CER 0.015UF 1KV X7R 1808

CAP CER 0.015UF 1KV X7R 1808

Supplier's Site Datasheet
Capacitor,ceramic,15000Pf,1Kvdc,20-% Tol,80+% Tol,x7R-Tc Code,-15,15%-Tc Rohs Compliant Kyocera Avx - 56J1327 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,15000Pf,1Kvdc,20-% Tol,80+% Tol,x7R-Tc Code,-15,15%-Tc Rohs Compliant Kyocera Avx
56J1327
Capacitor,ceramic,15000Pf,1Kvdc,20-% Tol,80+% Tol,x7R-Tc Code,-15,15%-Tc Rohs Compliant Kyocera Avx 56J1327
Capacitor,Ceramic,15 000pF,1KVDC,20-% Tol,80+% Tol,X7R-TC Code,-15,15%-TC RoHS Compliant: Yes

Capacitor,Ceramic,15000pF,1KVDC,20-% Tol,80+% Tol,X7R-TC Code,-15,15%-TC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 1808AC153ZAT1A-ND 1808AC153ZAT1A 56J1327
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor,ceramic,15000Pf,1Kvdc,20-% Tol,80+% Tol,x7R-Tc Code,-15,15%-Tc Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0150 microF 0.0150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725728 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-413-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 170000 microF
View Details
Ceramic Capacitors - C17CF620J-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details