Kyocera Corporation Ceramic Capacitors 1808AC153MAT1A

Description
0.015µF ±20% 1000V (1kV) Ceramic Capacitor X7R 1808 (4520 Metric)
Request a Quote Datasheet
Description
0.015µF ±20% 1000V (1kV) Ceramic Capacitor X7R 1808 (4520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1808AC153MAT1A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1808AC153MAT1A-ND
Ceramic Capacitors 1808AC153MAT1A-ND
0.015µF ±20% 1000V (1kV) Ceramic Capacitor X7R 1808 (4520 Metric)

0.015µF ±20% 1000V (1kV) Ceramic Capacitor X7R 1808 (4520 Metric)

Buy Now Datasheet
Capacitor Ceramic 0.015Uf 1000V, X7R, 20%, 1808; Capacitance Kyocera Avx - 56J1324 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.015Uf 1000V, X7R, 20%, 1808; Capacitance Kyocera Avx
56J1324
Capacitor Ceramic 0.015Uf 1000V, X7R, 20%, 1808; Capacitance Kyocera Avx 56J1324
CAPACITOR CERAMIC 0.015UF 1000V, X7R, 20%, 1808; Capacitance:15000pF; Voltage(DC):1kV; Capacitor Case / Package:1808 [4520 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.7mm RoHS Compliant: Yes

CAPACITOR CERAMIC 0.015UF 1000V, X7R, 20%, 1808; Capacitance:15000pF; Voltage(DC):1kV; Capacitor Case / Package:1808 [4520 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.7mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 1808AC153MAT1A-ND 56J1324
Product Name Ceramic Capacitors Capacitor Ceramic 0.015Uf 1000V, X7R, 20%, 1808; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0150 microF 0.0150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-426-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 270000 microF
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitor - 101C193U063BB2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 19000 microF
View Details
4 suppliers
Aluminium Capacitors - 1701245 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details