Kyocera Corporation Ceramic Capacitors 1808AC152MAT1A

Description
1500pF ±20% 1000V (1kV) Ceramic Capacitor X7R 1808 (4520 Metric)
Request a Quote Datasheet
Description
1500pF ±20% 1000V (1kV) Ceramic Capacitor X7R 1808 (4520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1808AC152MAT1A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1808AC152MAT1A-ND
Ceramic Capacitors 1808AC152MAT1A-ND
1500pF ±20% 1000V (1kV) Ceramic Capacitor X7R 1808 (4520 Metric)

1500pF ±20% 1000V (1kV) Ceramic Capacitor X7R 1808 (4520 Metric)

Buy Now Datasheet
Capacitor Ceramic 1500Pf 1000V, X7R, 20%, 1808; Capacitance Kyocera Avx - 56J1315 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 1500Pf 1000V, X7R, 20%, 1808; Capacitance Kyocera Avx
56J1315
Capacitor Ceramic 1500Pf 1000V, X7R, 20%, 1808; Capacitance Kyocera Avx 56J1315
CAPACITOR CERAMIC 1500PF 1000V, X7R, 20%, 1808; Capacitance:1500pF; Capacitance Tolerance:± 20%; Capacitor Application:High Voltage; Capacitor Case Style:1808 [4520 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 1500PF 1000V, X7R, 20%, 1808; Capacitance:1500pF; Capacitance Tolerance:± 20%; Capacitor Application:High Voltage; Capacitor Case Style:1808 [4520 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 1808AC152MAT1A-ND 56J1315
Product Name Ceramic Capacitors Capacitor Ceramic 1500Pf 1000V, X7R, 20%, 1808; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701014 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - CK05BX123K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1263-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details