Kyocera Corporation Ceramic Capacitors 1808AC103KAT1A

Description
10000pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1808 (4520 Metric)
Request a Quote Datasheet
Description
10000pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1808 (4520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-2967-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-2967-1-ND
Ceramic Capacitors 478-2967-1-ND
10000pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1808 (4520 Metric)

10000pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1808 (4520 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-2967-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-2967-2-ND
Ceramic Capacitors 478-2967-2-ND
10000pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1808 (4520 Metric)

10000pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1808 (4520 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-2967-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-2967-6-ND
Ceramic Capacitors 478-2967-6-ND
10000pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1808 (4520 Metric)

10000pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1808 (4520 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 0.01uF 1000V Capacitor
60-1808AC103KAT1A
SMD 0.01uF 1000V Capacitor 60-1808AC103KAT1A
Cap Ceramic 0.01uF 1000V X7R 10% Pad SMD 1808 125°C T/R Product overview: 1808AC103KAT1A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.01uF, 1000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.01uF, 1000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1808AC103KAT1A can be used for catalog matching and distributor lookup.

Cap Ceramic 0.01uF 1000V X7R 10% Pad SMD 1808 125°C T/R Product overview: 1808AC103KAT1A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.01uF, 1000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.01uF, 1000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1808AC103KAT1A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 1808AC103KAT1A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1808AC103KAT1A
Ceramic Capacitors 1808AC103KAT1A
CAP CER 10000PF 1KV X7R 1808

CAP CER 10000PF 1KV X7R 1808

Supplier's Site Datasheet
Ceramic Capacitor 0.01Uf 1000V, X7R, 10%, 1808; Capacitance Kyocera Avx - 96M1552 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.01Uf 1000V, X7R, 10%, 1808; Capacitance Kyocera Avx
96M1552
Ceramic Capacitor 0.01Uf 1000V, X7R, 10%, 1808; Capacitance Kyocera Avx 96M1552
CERAMIC CAPACITOR 0.01UF 1000V, X7R, 10%, 1808; Capacitance:10000pF; Voltage(DC):1kV; Capacitor Case / Package:1808 [4520 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.7mm RoHS Compliant: Yes

CERAMIC CAPACITOR 0.01UF 1000V, X7R, 10%, 1808; Capacitance:10000pF; Voltage(DC):1kV; Capacitor Case / Package:1808 [4520 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.7mm RoHS Compliant: Yes

Supplier's Site
Capacitor Ceramic 0.01Uf 1000V, X7R, 10%, 1808; Capacitance Kyocera Avx - 21J9747 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.01Uf 1000V, X7R, 10%, 1808; Capacitance Kyocera Avx
21J9747
Capacitor Ceramic 0.01Uf 1000V, X7R, 10%, 1808; Capacitance Kyocera Avx 21J9747
CAPACITOR CERAMIC 0.01UF 1000V, X7R, 10%, 1808; Capacitance:0.01µF; Capacitance Tolerance:± 10%; Capacitor Application:High Voltage; Capacitor Case Style:1808 [4520 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 0.01UF 1000V, X7R, 10%, 1808; Capacitance:0.01µF; Capacitance Tolerance:± 10%; Capacitor Application:High Voltage; Capacitor Case Style:1808 [4520 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-2967-1-ND 478-2967-6-ND 60-1808AC103KAT1A 1808AC103KAT1A 96M1552 21J9747
Product Name Ceramic Capacitors Ceramic Capacitors SMD 0.01uF 1000V Capacitor Ceramic Capacitors Ceramic Capacitor 0.01Uf 1000V, X7R, 10%, 1808; Capacitance Kyocera Avx Capacitor Ceramic 0.01Uf 1000V, X7R, 10%, 1808; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100152JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1854968P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-697-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers