Kyocera Corporation Ceramic Capacitors 1808AC102MAT1A

Description
1000pF ±20% 1000V (1kV) Ceramic Capacitor X7R 1808 (4520 Metric)
Request a Quote Datasheet
Description
1000pF ±20% 1000V (1kV) Ceramic Capacitor X7R 1808 (4520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1808AC102MAT1A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1808AC102MAT1A-ND
Ceramic Capacitors 1808AC102MAT1A-ND
1000pF ±20% 1000V (1kV) Ceramic Capacitor X7R 1808 (4520 Metric)

1000pF ±20% 1000V (1kV) Ceramic Capacitor X7R 1808 (4520 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1808AC102MAT1A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1808AC102MAT1A
Ceramic Capacitors 1808AC102MAT1A
CAP CER 1000PF 1KV X7R 1808

CAP CER 1000PF 1KV X7R 1808

Supplier's Site Datasheet
Capacitor Ceramic 1000Pf 1000V, X7R, 20%, 1808; Capacitance Kyocera Avx - 56J1286 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 1000Pf 1000V, X7R, 20%, 1808; Capacitance Kyocera Avx
56J1286
Capacitor Ceramic 1000Pf 1000V, X7R, 20%, 1808; Capacitance Kyocera Avx 56J1286
CAPACITOR CERAMIC 1000PF 1000V, X7R, 20%, 1808; Capacitance:1000pF; Capacitance Tolerance:± 20%; Capacitor Application:High Voltage; Capacitor Case Style:1808 [4520 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 1000PF 1000V, X7R, 20%, 1808; Capacitance:1000pF; Capacitance Tolerance:± 20%; Capacitor Application:High Voltage; Capacitor Case Style:1808 [4520 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 1808AC102MAT1A-ND 1808AC102MAT1A 56J1286
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 1000Pf 1000V, X7R, 20%, 1808; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101203U050CD2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-434-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 300000 microF
View Details