Kyocera Corporation Ceramic Capacitors 1808AA680JAT1A

Description
68pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1808 (4520 Metric)
Request a Quote Datasheet
Description
68pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1808 (4520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1808AA680JAT1A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1808AA680JAT1A-ND
Ceramic Capacitors 1808AA680JAT1A-ND
68pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1808 (4520 Metric)

68pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1808 (4520 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1808AA680JAT1A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1808AA680JAT1A
Ceramic Capacitors 1808AA680JAT1A
CAP CER 68PF 1KV NP0 1808

CAP CER 68PF 1KV NP0 1808

Supplier's Site Datasheet
Capacitor Ceramic 68Pf 1000V, C0G, 5%, 1808; Capacitance Kyocera Avx - 56J1259 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 68Pf 1000V, C0G, 5%, 1808; Capacitance Kyocera Avx
56J1259
Capacitor Ceramic 68Pf 1000V, C0G, 5%, 1808; Capacitance Kyocera Avx 56J1259
CAPACITOR CERAMIC 68PF 1000V, C0G, 5%, 1808; Capacitance:68pF; Voltage(DC):1kV; Capacitor Case / Package:1808 [4520 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:4.7mm RoHS Compliant: Yes

CAPACITOR CERAMIC 68PF 1000V, C0G, 5%, 1808; Capacitance:68pF; Voltage(DC):1kV; Capacitor Case / Package:1808 [4520 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:4.7mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 1808AA680JAT1A-ND 1808AA680JAT1A 56J1259
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 68Pf 1000V, C0G, 5%, 1808; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100101GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 156AXZ050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers