Kyocera Corporation Ceramic Capacitors 1808AA561JAT2A

Description
CAP CER 560PF 1KV C0G/NP0 1808
Request a Quote Datasheet
Description
CAP CER 560PF 1KV C0G/NP0 1808
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM42CCG3A561JYCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM42CCG3A561JYCT-ND
Ceramic Capacitors 478-KGM42CCG3A561JYCT-ND
CAP CER 560PF 1KV C0G/NP0 1808

CAP CER 560PF 1KV C0G/NP0 1808

Buy Now Datasheet
Ceramic Capacitors - 478-KGM42CCG3A561JYTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM42CCG3A561JYTR-ND
Ceramic Capacitors 478-KGM42CCG3A561JYTR-ND
560pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1808 (4520 Metric)

560pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1808 (4520 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM42CCG3A561JYDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM42CCG3A561JYDKR-ND
Ceramic Capacitors 478-KGM42CCG3A561JYDKR-ND
CAP CER 560PF 1KV C0G/NP0 1808

CAP CER 560PF 1KV C0G/NP0 1808

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 478-KGM42CCG3A561JYCT-ND 478-KGM42CCG3A561JYDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-427-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C124U7R5AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 116278 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details