Kyocera Corporation Ceramic Capacitors 1808AA470MAT1A

Description
47pF ±20% 1000V (1kV) Ceramic Capacitor C0G, NP0 1808 (4520 Metric)
Request a Quote Datasheet
Description
47pF ±20% 1000V (1kV) Ceramic Capacitor C0G, NP0 1808 (4520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1808AA470MAT1A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1808AA470MAT1A-ND
Ceramic Capacitors 1808AA470MAT1A-ND
47pF ±20% 1000V (1kV) Ceramic Capacitor C0G, NP0 1808 (4520 Metric)

47pF ±20% 1000V (1kV) Ceramic Capacitor C0G, NP0 1808 (4520 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1808AA470MAT1A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1808AA470MAT1A
Ceramic Capacitors 1808AA470MAT1A
CAP CER 47PF 1KV NP0 1808

CAP CER 47PF 1KV NP0 1808

Supplier's Site Datasheet
Capacitor Ceramic 47Pf 1000V, C0G, 20%, 1808; Capacitance Kyocera Avx - 56J1243 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 47Pf 1000V, C0G, 20%, 1808; Capacitance Kyocera Avx
56J1243
Capacitor Ceramic 47Pf 1000V, C0G, 20%, 1808; Capacitance Kyocera Avx 56J1243
CAPACITOR CERAMIC 47PF 1000V, C0G, 20%, 1808; Capacitance:47pF; Voltage(DC):1kV; Capacitor Case / Package:1808 [4520 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:4.7mm RoHS Compliant: Yes

CAPACITOR CERAMIC 47PF 1000V, C0G, 20%, 1808; Capacitance:47pF; Voltage(DC):1kV; Capacitor Case / Package:1808 [4520 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:4.7mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 1808AA470MAT1A-ND 1808AA470MAT1A 56J1243
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 47Pf 1000V, C0G, 20%, 1808; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 380LX151M400H032 - Richardson RFPD
Specs
Operating Temperature -25 to 85 C (-13 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 150 microF
View Details
4 suppliers
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Ceramic Capacitors - 1763-1193-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details