AVX Corporation Ceramic Capacitors - 1808AA102KAT1A 1808AA102KAT1A

Description
Manufacturer: AVX Corporation Win Source Part Number: 760640-1808AA102KAT1 A Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Features: High Voltage Package: 1808 (4520 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 1000pF Tolerance: ±10% Temperature Coefficient: C0G, NP0 Family Name: 1808 Categories: Capacitors Dimension: 0.180" L x 0.080" W (4.57mm x 2.03mm) Voltage Rating DC: 1000V (1kV) Thickness (Maximum): 0.080" (2.03mm) Alternative Parts (Cross-Reference): 1808J1K00102KCR; 102R29N102KV4E; 1808N102K102N; Introduction Date: June 30, 2003 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 760640-1808AA102KAT1 A Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Features: High Voltage Package: 1808 (4520 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 1000pF Tolerance: ±10% Temperature Coefficient: C0G, NP0 Family Name: 1808 Categories: Capacitors Dimension: 0.180" L x 0.080" W (4.57mm x 2.03mm) Voltage Rating DC: 1000V (1kV) Thickness (Maximum): 0.080" (2.03mm) Alternative Parts (Cross-Reference): 1808J1K00102KCR; 102R29N102KV4E; 1808N102K102N; Introduction Date: June 30, 2003 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1808AA102KAT1A - 760640-1808AA102KAT1A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 1808AA102KAT1A
760640-1808AA102KAT1A
Ceramic Capacitors - 1808AA102KAT1A 760640-1808AA102KAT1A
Manufacturer: AVX Corporation Win Source Part Number: 760640-1808AA102KAT1 A Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Features: High Voltage Package: 1808 (4520 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 1000pF Tolerance: ±10% Temperature Coefficient: C0G, NP0 Family Name: 1808 Categories: Capacitors Dimension: 0.180" L x 0.080" W (4.57mm x 2.03mm) Voltage Rating DC: 1000V (1kV) Thickness (Maximum): 0.080" (2.03mm) Alternative Parts (Cross-Reference): 1808J1K00102KCR; 102R29N102KV4E; 1808N102K102N; Introduction Date: June 30, 2003 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited

Manufacturer: AVX Corporation
Win Source Part Number: 760640-1808AA102KAT1A
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Features: High Voltage
Package: 1808 (4520 Metric)
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 1000pF
Tolerance: ±10%
Temperature Coefficient: C0G, NP0
Family Name: 1808
Categories: Capacitors
Dimension: 0.180" L x 0.080" W (4.57mm x 2.03mm)
Voltage Rating DC: 1000V (1kV)
Thickness (Maximum): 0.080" (2.03mm)
Alternative Parts (Cross-Reference): 1808J1K00102KCR; 102R29N102KV4E; 1808N102K102N;
Introduction Date: June 30, 2003
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
1000PF 1KV Capacitor
60-1808AA102KAT1A
1000PF 1KV Capacitor 60-1808AA102KAT1A
CAP CER 1000PF 1KV NP0 1808 Product overview: 1808AA102KAT1A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 1KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 1KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1808AA102KAT1A can be used for catalog matching and distributor lookup.

CAP CER 1000PF 1KV NP0 1808 Product overview: 1808AA102KAT1A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 1KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 1KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1808AA102KAT1A can be used for catalog matching and distributor lookup.

Supplier's Site
Ceramic Capacitor 1000Pf 1000V, C0G, 10%, 1808, Full Reel; Capacitance Kyocera Avx - 23C9306 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1000Pf 1000V, C0G, 10%, 1808, Full Reel; Capacitance Kyocera Avx
23C9306
Ceramic Capacitor 1000Pf 1000V, C0G, 10%, 1808, Full Reel; Capacitance Kyocera Avx 23C9306
CERAMIC CAPACITOR 1000PF 1000V, C0G, 10%, 1808, FULL REEL; Capacitance:1000pF; Voltage(DC):1kV; Capacitor Case / Package:1808 [4520 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

CERAMIC CAPACITOR 1000PF 1000V, C0G, 10%, 1808, FULL REEL; Capacitance:1000pF; Voltage(DC):1kV; Capacitor Case / Package:1808 [4520 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 760640-1808AA102KAT1A 60-1808AA102KAT1A 23C9306
Product Name Ceramic Capacitors - 1808AA102KAT1A 1000PF 1KV Capacitor Ceramic Capacitor 1000Pf 1000V, C0G, 10%, 1808, Full Reel; Capacitance Kyocera Avx
Operating Temperature -55 to 125 C (-67 to 257 F)
Capacitance Range 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 1000 volts 1000 volts
Mounting Style Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-416-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 540000 microF
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Aluminum Electrolytic - 101C144U7R5AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details