Kyocera Corporation Ceramic Capacitors 1808AA101JAT1A

Description
100pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1808 (4520 Metric)
Request a Quote Datasheet
Description
100pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1808 (4520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1808AA101JAT1A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1808AA101JAT1A-ND
Ceramic Capacitors 1808AA101JAT1A-ND
100pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1808 (4520 Metric)

100pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1808 (4520 Metric)

Buy Now Datasheet
Capacitor Ceramic 100Pf 1000V, C0G, 5%, 1808; Capacitance Kyocera Avx - 56J1185 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 100Pf 1000V, C0G, 5%, 1808; Capacitance Kyocera Avx
56J1185
Capacitor Ceramic 100Pf 1000V, C0G, 5%, 1808; Capacitance Kyocera Avx 56J1185
CAPACITOR CERAMIC 100PF 1000V, C0G, 5%, 1808; Capacitance:100pF; Voltage(DC):1kV; Capacitor Case / Package:1808 [4520 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:4.7mm RoHS Compliant: Yes

CAPACITOR CERAMIC 100PF 1000V, C0G, 5%, 1808; Capacitance:100pF; Voltage(DC):1kV; Capacitor Case / Package:1808 [4520 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:4.7mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 1808AA101JAT1A-ND 56J1185
Product Name Ceramic Capacitors Capacitor Ceramic 100Pf 1000V, C0G, 5%, 1808; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-1210J1K20151KXRTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Film Capacitors - 1725699 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details