Kyocera Corporation Ceramic Capacitors 18085E104ZA14A

Description
0.1µF -20%, +80% 50V Ceramic Capacitor Z5U 1808 (4520 Metric)
Request a Quote Datasheet
Description
0.1µF -20%, +80% 50V Ceramic Capacitor Z5U 1808 (4520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 18085E104ZA14A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
18085E104ZA14A-ND
Ceramic Capacitors 18085E104ZA14A-ND
0.1µF -20%, +80% 50V Ceramic Capacitor Z5U 1808 (4520 Metric)

0.1µF -20%, +80% 50V Ceramic Capacitor Z5U 1808 (4520 Metric)

Buy Now Datasheet
Ceramic Capacitors - 18085E104ZA14A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
18085E104ZA14A
Ceramic Capacitors 18085E104ZA14A
CAP CER 0.1UF 50V Z5U 1808

CAP CER 0.1UF 50V Z5U 1808

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 18085E104ZA14A-ND 18085E104ZA14A
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature 10 to 85 C (50 to 185 F) 10 to 85 C (50 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101202T050AK2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Ceramic Capacitors - C11AHR45B-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details