Kyocera Corporation Ceramic Capacitors 18085C104MAT2A

Description
0.1µF ±20% 50V Ceramic Capacitor X7R 1808 (4520 Metric)
Request a Quote Datasheet
Description
0.1µF ±20% 50V Ceramic Capacitor X7R 1808 (4520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-18085C104MAT2ATR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-18085C104MAT2ATR-ND
Ceramic Capacitors 478-18085C104MAT2ATR-ND
0.1µF ±20% 50V Ceramic Capacitor X7R 1808 (4520 Metric)

0.1µF ±20% 50V Ceramic Capacitor X7R 1808 (4520 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-18085C104MAT2ACT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-18085C104MAT2ACT-ND
Ceramic Capacitors 478-18085C104MAT2ACT-ND
0.1µF ±20% 50V Ceramic Capacitor X7R 1808 (4520 Metric)

0.1µF ±20% 50V Ceramic Capacitor X7R 1808 (4520 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-18085C104MAT2ADKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-18085C104MAT2ADKR-ND
Ceramic Capacitors 478-18085C104MAT2ADKR-ND
0.1µF ±20% 50V Ceramic Capacitor X7R 1808 (4520 Metric)

0.1µF ±20% 50V Ceramic Capacitor X7R 1808 (4520 Metric)

Buy Now Datasheet
Cap, Mlcc, X7R, 0.1Uf, 50V, 1808; Capacitance Kyocera Avx - 56J1888 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 0.1Uf, 50V, 1808; Capacitance Kyocera Avx
56J1888
Cap, Mlcc, X7R, 0.1Uf, 50V, 1808; Capacitance Kyocera Avx 56J1888
CAP, MLCC, X7R, 0.1UF, 50V, 1808; Capacitance:0.1µF; Voltage(DC):50V; Capacitor Case / Package:1808 [4520 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.7mm; Product Width:2mm RoHS Compliant: Yes

CAP, MLCC, X7R, 0.1UF, 50V, 1808; Capacitance:0.1µF; Voltage(DC):50V; Capacitor Case / Package:1808 [4520 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.7mm; Product Width:2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Mlcc, X7R, 0.1Uf, 50V, 1808; Capacitance Kyocera Avx - 96Y8720 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 0.1Uf, 50V, 1808; Capacitance Kyocera Avx
96Y8720
Cap, Mlcc, X7R, 0.1Uf, 50V, 1808; Capacitance Kyocera Avx 96Y8720
CAP, MLCC, X7R, 0.1UF, 50V, 1808; Capacitance:0.1µF; Voltage(DC):50V; Capacitor Case / Package:1808 [4520 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.7mm; Product Width:2mm RoHS Compliant: Yes

CAP, MLCC, X7R, 0.1UF, 50V, 1808; Capacitance:0.1µF; Voltage(DC):50V; Capacitor Case / Package:1808 [4520 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.7mm; Product Width:2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-18085C104MAT2ATR-ND 478-18085C104MAT2ADKR-ND 56J1888
Product Name Ceramic Capacitors Ceramic Capacitors Cap, Mlcc, X7R, 0.1Uf, 50V, 1808; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-444-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 250000 microF
View Details
Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Capacitor, Ceramic;0.01uF;Multilayer;Radial;100WVDC;10%;X7R;0.09In.T;0.19In.L;0 - 70186297 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers