Kyocera Corporation Ceramic Capacitors 18085A102JAT2A

Description
1000pF ±5% 50V Ceramic Capacitor C0G, NP0 1808 (4520 Metric)
Request a Quote Datasheet
Description
1000pF ±5% 50V Ceramic Capacitor C0G, NP0 1808 (4520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 18085A102JAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
18085A102JAT2A-ND
Ceramic Capacitors 18085A102JAT2A-ND
1000pF ±5% 50V Ceramic Capacitor C0G, NP0 1808 (4520 Metric)

1000pF ±5% 50V Ceramic Capacitor C0G, NP0 1808 (4520 Metric)

Buy Now Datasheet
Cap, Mlcc, C0G, 1000Pf, 50V, 1808; Capacitance Kyocera Avx - 56J1869 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, C0G, 1000Pf, 50V, 1808; Capacitance Kyocera Avx
56J1869
Cap, Mlcc, C0G, 1000Pf, 50V, 1808; Capacitance Kyocera Avx 56J1869
CAP, MLCC, C0G, 1000PF, 50V, 1808; Capacitance:1000pF; Voltage(DC):50V; Capacitor Case / Package:1808 [4520 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:4.7mm; MSL:- RoHS Compliant: Yes

CAP, MLCC, C0G, 1000PF, 50V, 1808; Capacitance:1000pF; Voltage(DC):50V; Capacitor Case / Package:1808 [4520 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:4.7mm; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 18085A102JAT2A-ND 56J1869
Product Name Ceramic Capacitors Cap, Mlcc, C0G, 1000Pf, 50V, 1808; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C104U050CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701141 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details