AVX Corporation Backplane Connectors - Hard Metric, Standard 178072125200863+

Description
BOARD TO BOARD
Description
BOARD TO BOARD
Datasheet
Datasheet Summary
Powered by GS/AI

The Backplane Connector - Hard Metric, Standard from Lingto Electronic Limited, specifically part number 178072125200863+, is designed for board-to-board applications. This connector features a 2.0mm pitch and is available in variations that include options for shielding and coding keys. The contact area is plated with a minimum of 0.4Oºm of palladium and 0.03Oºm of gold, ensuring reliable electrical performance. The connector supports multiple positions, with configurations available for 95, 110, and 125 positions. This product is suitable for engineers looking for robust and versatile interconnect solutions in their designs.

Datasheet Summary
Powered by GS/AI

The Backplane Connector - Hard Metric, Standard from Lingto Electronic Limited, specifically part number 178072125200863+, is designed for board-to-board applications. This connector features a 2.0mm pitch and is available in variations that include options for shielding and coding keys. The contact area is plated with a minimum of 0.4Oºm of palladium and 0.03Oºm of gold, ensuring reliable electrical performance. The connector supports multiple positions, with configurations available for 95, 110, and 125 positions. This product is suitable for engineers looking for robust and versatile interconnect solutions in their designs.

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - Hard Metric, Standard - 178072125200863+ - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Hard Metric, Standard
178072125200863+
Backplane Connectors - Hard Metric, Standard 178072125200863+
BOARD TO BOARD

BOARD TO BOARD

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Electrical Connectors
Product Number 178072125200863+
Product Name Backplane Connectors - Hard Metric, Standard
Geometry B 25
Unlock Full Specs
to access all available technical data

Similar Products

DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
D-Sub Connector Assemblies - 2262-A29410-131-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details
Connector - 7 Pin Magnetic Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Mating Connector/Plugs - PT01A-10-6S(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details