178071077526482D+ -- BACKPLANE CONNECTORS - HARD METRIC, STANDARD
AVX Corporation
Backplane Connectors - Hard Metric, Standard
178071077526482D+
Description
CONNECTOR BOARD TO BOARD
-
Lingto Electronic Limited
Datasheet
Description
CONNECTOR BOARD TO BOARD
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
178071077526482D+ |
|
Product Name
|
Backplane Connectors - Hard Metric, Standard |
|
Geometry
|
CR 11
|
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
Current Rating
12.0 amps
View Details
2 suppliers
Mounting
Inline
Current Rating
200.0 to 280.0 amps
Contact Size (AWG)
10 AWG
View Details
2 suppliers