AVX Corporation Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 145805050020829S+

Description
Win Source Part Number: 976845-1458050500208 29S+ Category: Connectors, Interconnects>Rectan gular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Number of Positions: 50 Pitch: 0.016" (0.40mm) Connector Type: Plug, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Package: Tape & Reel (TR) Mated Stacking Heights: 1mm Height Above Board: 0.027" (0.68mm) Standard Package: 3,000 Mounting: SMD (SMT) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: KYOCERA AVX Other Names: 1253-145805050020829 S+TR-ND,478-14580505 0020829S+,1253-14580 5050020829S+TR Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 976845-1458050500208 29S+ Category: Connectors, Interconnects>Rectan gular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Number of Positions: 50 Pitch: 0.016" (0.40mm) Connector Type: Plug, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Package: Tape & Reel (TR) Mated Stacking Heights: 1mm Height Above Board: 0.027" (0.68mm) Standard Package: 3,000 Mounting: SMD (SMT) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: KYOCERA AVX Other Names: 1253-145805050020829 S+TR-ND,478-14580505 0020829S+,1253-14580 5050020829S+TR Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) - 976845-145805050020829S+ - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
976845-145805050020829S+
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 976845-145805050020829S+
Win Source Part Number: 976845-1458050500208 29S+ Category: Connectors, Interconnects>Rectan gular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Number of Positions: 50 Pitch: 0.016" (0.40mm) Connector Type: Plug, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Package: Tape & Reel (TR) Mated Stacking Heights: 1mm Height Above Board: 0.027" (0.68mm) Standard Package: 3,000 Mounting: SMD (SMT) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: KYOCERA AVX Other Names: 1253-145805050020829 S+TR-ND,478-14580505 0020829S+,1253-14580 5050020829S+TR Product Status: Obsolete

Win Source Part Number: 976845-145805050020829S+
Category: Connectors, Interconnects>Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Number of Positions: 50
Pitch: 0.016" (0.40mm)
Connector Type: Plug, Center Strip Contacts
Number of Rows: 2
Contact Finish: Gold
Package: Tape & Reel (TR)
Mated Stacking Heights: 1mm
Height Above Board: 0.027" (0.68mm)
Standard Package: 3,000
Mounting: SMD (SMT)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: KYOCERA AVX
Other Names: 1253-145805050020829S+TR-ND,478-145805050020829S+,1253-145805050020829S+TR
Product Status: Obsolete

Buy Now Datasheet
Electronic Connector - 308-145805050020829S+ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Electronic Connector
308-145805050020829S+
Electronic Connector 308-145805050020829S+
BOARD TO BOARD Product overview: 145805050020829S+ from KYOCERA AVX is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-145805050020829S + can be used for catalog matching and distributor lookup.

BOARD TO BOARD Product overview: 145805050020829S+ from KYOCERA AVX is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-145805050020829S+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
145805050020829S+
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 145805050020829S+
BOARD TO BOARD

BOARD TO BOARD

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 976845-145805050020829S+ 308-145805050020829S+ 145805050020829S+
Product Name Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Electronic Connector Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Board to Board Connector; Card Edge Connector; Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data