AVX Corporation Connectors,Interconnects 145801044002829+

Description
Manufacturer: AVX Corp/Kyocera Corp Win Source Part Number: 148975-1458010440028 29+ Category: Connectors,Interconn ects Family: Rectangular - Boardto Board Connectors - Arrays,Edge Type,Mezzanine Family Name: 5801 Introduction Date: October 03, 2007 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: AVX Corp/Kyocera Corp Win Source Part Number: 148975-1458010440028 29+ Category: Connectors,Interconn ects Family: Rectangular - Boardto Board Connectors - Arrays,Edge Type,Mezzanine Family Name: 5801 Introduction Date: October 03, 2007 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects - 148975-145801044002829+ - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
148975-145801044002829+
Connectors,Interconnects 148975-145801044002829+
Manufacturer: AVX Corp/Kyocera Corp Win Source Part Number: 148975-1458010440028 29+ Category: Connectors,Interconn ects Family: Rectangular - Boardto Board Connectors - Arrays,Edge Type,Mezzanine Family Name: 5801 Introduction Date: October 03, 2007 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: AVX Corp/Kyocera Corp
Win Source Part Number: 148975-145801044002829+
Category: Connectors,Interconnects
Family: Rectangular - Boardto Board Connectors - Arrays,Edge Type,Mezzanine
Family Name: 5801
Introduction Date: October 03, 2007
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
SMD Electronic Connector
308-145801044002829+
SMD Electronic Connector 308-145801044002829+
Conn Wire to Board PL 44 POS 0.4mm Solder ST SMD T/R Product overview: 145801044002829+ from AVX (KYOCERA AVX) is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-145801044002829+ can be used for catalog matching and distributor lookup.

Conn Wire to Board PL 44 POS 0.4mm Solder ST SMD T/R Product overview: 145801044002829+ from AVX (KYOCERA AVX) is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-145801044002829+ can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors
Product Number 148975-145801044002829+ 308-145801044002829+
Product Name Connectors,Interconnects SMD Electronic Connector
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 2x2 Male Right Angle Press Fit Connector - 80319R-A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
50 Ohm QMA Connector, QMA Straight Plug - 110580 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector
Geometry Straight
Voltage Rating 335 volts
View Details
High Speed ARINC 600: 100 and 150 ohm -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details