AVX Corporation SMD Electronic Connector 145602034000829+

Description
Conn Board to Board PL 34 POS 0.4mm Solder ST SMD T/R Product overview: 145602034000829+ from AVX (KYOCERA AVX) is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Circular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 320-145602034000829+ can be used for catalog matching and distributor lookup.
Request a Quote
Description
Conn Board to Board PL 34 POS 0.4mm Solder ST SMD T/R Product overview: 145602034000829+ from AVX (KYOCERA AVX) is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Circular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 320-145602034000829+ can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD Electronic Connector
320-145602034000829+
SMD Electronic Connector 320-145602034000829+
Conn Board to Board PL 34 POS 0.4mm Solder ST SMD T/R Product overview: 145602034000829+ from AVX (KYOCERA AVX) is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Circular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 320-145602034000829+ can be used for catalog matching and distributor lookup.

Conn Board to Board PL 34 POS 0.4mm Solder ST SMD T/R Product overview: 145602034000829+ from AVX (KYOCERA AVX) is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Circular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 320-145602034000829+ can be used for catalog matching and distributor lookup.

Supplier's Site
Circular Connectors - Circular Connectors - Housings - 145602034000829+ - 1150376-145602034000829+ - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 145602034000829+
1150376-145602034000829+
Circular Connectors - Circular Connectors - Housings - 145602034000829+ 1150376-145602034000829+
Manufacturer: AVX Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1150376-145602034000 829+ Packaging: Tape & Reel Pitch: 400 µm Number of Rows: 2 Termination: Solder Number of Contacts: 34 Contact Plating: Gold Categories: Circular Connectors - Housings Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Radiation Hardening: No

Manufacturer: AVX Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1150376-145602034000829+
Packaging: Tape & Reel
Pitch: 400 µm
Number of Rows: 2
Termination: Solder
Number of Contacts: 34
Contact Plating: Gold
Categories: Circular Connectors - Housings
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant
Radiation Hardening: No

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 320-145602034000829+ 1150376-145602034000829+
Product Name SMD Electronic Connector Circular Connectors - Circular Connectors - Housings - 145602034000829+
Termination Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products