AVX Corporation Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 145602016000829H+

Description
Win Source Part Number: 1034779-145602016000 829H+ Category: Connectors, Interconnects>Rectan gular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Series: 5602, Kyocera Number of Positions: 16 Pitch: 0.016" (0.40mm) Features: Board Guide Connector Type: Plug, Outer Shroud Contacts Number of Rows: 2 Package: Tape & Reel (TR) Mated Stacking Heights: 1.5mm Height Above Board: 0.047" (1.20mm) Standard Package: 2,000 Mounting: SMD (SMT) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: KYOCERA AVX Other Names: 1253-145602016000829 H+TR,478-14560201600 0829H+,1253-14560201 6000829H+TR-ND Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1034779-145602016000 829H+ Category: Connectors, Interconnects>Rectan gular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Series: 5602, Kyocera Number of Positions: 16 Pitch: 0.016" (0.40mm) Features: Board Guide Connector Type: Plug, Outer Shroud Contacts Number of Rows: 2 Package: Tape & Reel (TR) Mated Stacking Heights: 1.5mm Height Above Board: 0.047" (1.20mm) Standard Package: 2,000 Mounting: SMD (SMT) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: KYOCERA AVX Other Names: 1253-145602016000829 H+TR,478-14560201600 0829H+,1253-14560201 6000829H+TR-ND Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) - 1034779-145602016000829H+ - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
1034779-145602016000829H+
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 1034779-145602016000829H+
Win Source Part Number: 1034779-145602016000 829H+ Category: Connectors, Interconnects>Rectan gular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Series: 5602, Kyocera Number of Positions: 16 Pitch: 0.016" (0.40mm) Features: Board Guide Connector Type: Plug, Outer Shroud Contacts Number of Rows: 2 Package: Tape & Reel (TR) Mated Stacking Heights: 1.5mm Height Above Board: 0.047" (1.20mm) Standard Package: 2,000 Mounting: SMD (SMT) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: KYOCERA AVX Other Names: 1253-145602016000829 H+TR,478-14560201600 0829H+,1253-14560201 6000829H+TR-ND Product Status: Obsolete

Win Source Part Number: 1034779-145602016000829H+
Category: Connectors, Interconnects>Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Series: 5602, Kyocera
Number of Positions: 16
Pitch: 0.016" (0.40mm)
Features: Board Guide
Connector Type: Plug, Outer Shroud Contacts
Number of Rows: 2
Package: Tape & Reel (TR)
Mated Stacking Heights: 1.5mm
Height Above Board: 0.047" (1.20mm)
Standard Package: 2,000
Mounting: SMD (SMT)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Mfr: KYOCERA AVX
Other Names: 1253-145602016000829H+TR,478-145602016000829H+,1253-145602016000829H+TR-ND
Product Status: Obsolete

Buy Now
SMD Electronic Connector - 308-145602016000829H+ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Electronic Connector
308-145602016000829H+
SMD Electronic Connector 308-145602016000829H+
CONN BOARD TO BOARD 16POS SMD Product overview: 145602016000829H+ from KYOCERA AVX is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-145602016000829H + can be used for catalog matching and distributor lookup.

CONN BOARD TO BOARD 16POS SMD Product overview: 145602016000829H+ from KYOCERA AVX is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-145602016000829H+ can be used for catalog matching and distributor lookup.

Supplier's Site
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
145602016000829H+
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 145602016000829H+
CONN BOARD TO BOARD 16POS SMD

CONN BOARD TO BOARD 16POS SMD

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1034779-145602016000829H+ 308-145602016000829H+ 145602016000829H+
Product Name Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) SMD Electronic Connector Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Board to Board Connector; Card Edge Connector; Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products