Manufacturer: AVX Corp/Kyocera Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1034774-145046040040
829+ Packaging: Tape & Reel Pitch: 500 µm Number of Rows: 2 Termination: Solder Number of Contacts: 40 Gender: Male Contact Plating: Gold Categories: OEM Parts(0-9) Alternative Parts (Cross-Reference): DF12B(4.0)-40DP-0.5V
(86); DF12E(4.0)-40DP-0.5V
(81); 53885-0408; DF12D(5.0)-40DP-0.5V
(81); 55560-0407; 502430-4010; DF12(3.5)-40DP-0.5V(
86); DF12(5.0)-40DP-0.5V(
86); DF12(4.0)-40DP-0.5V(
86); 5050704010; Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Radiation Hardening: No
Manufacturer: AVX Corp/Kyocera Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1034774-145046040040829+
Packaging: Tape & Reel
Pitch: 500 µm
Number of Rows: 2
Termination: Solder
Number of Contacts: 40
Gender: Male
Contact Plating: Gold
Categories: OEM Parts(0-9)
Alternative Parts (Cross-Reference): DF12B(4.0)-40DP-0.5V(86); DF12E(4.0)-40DP-0.5V(81); 53885-0408; DF12D(5.0)-40DP-0.5V(81); 55560-0407; 502430-4010; DF12(3.5)-40DP-0.5V(86); DF12(5.0)-40DP-0.5V(86); DF12(4.0)-40DP-0.5V(86); 5050704010;
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
Radiation Hardening: No