KYOCERA AVX Components Corporation Ceramic Capacitors 1210YD107MAT4A

Description
CAP CER 100UF 16V X5R 1210
Request a Quote Datasheet
Description
CAP CER 100UF 16V X5R 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-1210YD107MAT4ACT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-1210YD107MAT4ACT-ND
Ceramic Capacitors 478-1210YD107MAT4ACT-ND
CAP CER 100UF 16V X5R 1210

CAP CER 100UF 16V X5R 1210

Buy Now Datasheet
Ceramic Capacitors - 478-1210YD107MAT4ADKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-1210YD107MAT4ADKR-ND
Ceramic Capacitors 478-1210YD107MAT4ADKR-ND
CAP CER 100UF 16V X5R 1210

CAP CER 100UF 16V X5R 1210

Buy Now Datasheet
Ceramic Capacitors - 478-1210YD107MAT4ATR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-1210YD107MAT4ATR-ND
Ceramic Capacitors 478-1210YD107MAT4ATR-ND
100µF ±20% 16V Ceramic Capacitor X5R 1210 (3225 Metric)

100µF ±20% 16V Ceramic Capacitor X5R 1210 (3225 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1210YD107MAT4A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
1210YD107MAT4A
Capacitors - Ceramic Capacitors 1210YD107MAT4A
CAP CER SMD

CAP CER SMD

Supplier's Site

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 478-1210YD107MAT4ACT-ND 478-1210YD107MAT4ADKR-ND 1210YD107MAT4A
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - CK05BX272K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Ceramic Capacitors - 1608-050525000240FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers