AVX Corporation Ceramic Capacitors 1210YD106KAT2A

Description
10µF ±10% 16V Ceramic Capacitor X5R 1210 (3225 Metric)
Request a Quote Datasheet
Description
10µF ±10% 16V Ceramic Capacitor X5R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM32JR51C106KUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM32JR51C106KUDKR-ND
Ceramic Capacitors 478-KGM32JR51C106KUDKR-ND
10µF ±10% 16V Ceramic Capacitor X5R 1210 (3225 Metric)

10µF ±10% 16V Ceramic Capacitor X5R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM32JR51C106KUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM32JR51C106KUCT-ND
Ceramic Capacitors 478-KGM32JR51C106KUCT-ND
10µF ±10% 16V Ceramic Capacitor X5R 1210 (3225 Metric)

10µF ±10% 16V Ceramic Capacitor X5R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM32JR51C106KUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM32JR51C106KUTR-ND
Ceramic Capacitors 478-KGM32JR51C106KUTR-ND
10µF ±10% 16V Ceramic Capacitor X5R 1210 (3225 Metric)

10µF ±10% 16V Ceramic Capacitor X5R 1210 (3225 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 16V 10uF Capacitor
60-1210YD106KAT2A
SMD 16V 10uF Capacitor 60-1210YD106KAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM32JR51C106KU NEW GLOBAL PN 16V 10uF X A 581-KGM32JR51C106KU Product overview: 1210YD106KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16V, 10uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 16V, 10uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1210YD106KAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM32JR51C106KU NEW GLOBAL PN 16V 10uF X A 581-KGM32JR51C106KU Product overview: 1210YD106KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16V, 10uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 16V, 10uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1210YD106KAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 1210YD106KAT2A - 905240-1210YD106KAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 1210YD106KAT2A
905240-1210YD106KAT2A
Ceramic Capacitors - 1210YD106KAT2A 905240-1210YD106KAT2A
Manufacturer: AVX Corporation Win Source Part Number: 905240-1210YD106KAT2 A Operating Temperature Range: -55°C ~ 85°C Features: ±10% 16V Ceramic Capacitor X5R 1210 (3225 Metric) Package: 1210 (3225 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1210YD106KAT2A\\1K, 1210YD106KAT2A/2K, 1210YD106KAT2A/1K, 478-1629-6, 478-1629-2, 478-1629-1

Manufacturer: AVX Corporation
Win Source Part Number: 905240-1210YD106KAT2A
Operating Temperature Range: -55°C ~ 85°C
Features: ±10% 16V Ceramic Capacitor X5R 1210 (3225 Metric)
Package: 1210 (3225 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 1210YD106KAT2A\\1K, 1210YD106KAT2A/2K, 1210YD106KAT2A/1K, 478-1629-6, 478-1629-2, 478-1629-1

Buy Now Datasheet
Ceramic Capacitors - 1210YD106KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1210YD106KAT2A
Ceramic Capacitors 1210YD106KAT2A
CAP CER 10UF 16V X5R 1210

CAP CER 10UF 16V X5R 1210

Supplier's Site Datasheet
Ceramic Capacitor, 10Uf, 16V, X5R, 10%, 1210; Capacitance Kyocera Avx - 10R6031 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 10Uf, 16V, X5R, 10%, 1210; Capacitance Kyocera Avx
10R6031
Ceramic Capacitor, 10Uf, 16V, X5R, 10%, 1210; Capacitance Kyocera Avx 10R6031
CERAMIC CAPACITOR, 10UF, 16V, X5R, 10%, 1210; Capacitance:10µF; Voltage(DC):16V; Voltage(AC):-; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Operating Temperature Min:-55°C RoHS Compliant: Yes

CERAMIC CAPACITOR, 10UF, 16V, X5R, 10%, 1210; Capacitance:10µF; Voltage(DC):16V; Voltage(AC):-; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Operating Temperature Min:-55°C RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor, 10Uf, 16V, X5R, 10%, 1210, Full Reel; Capacitance Kyocera Avx - 93C9536 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 10Uf, 16V, X5R, 10%, 1210, Full Reel; Capacitance Kyocera Avx
93C9536
Ceramic Capacitor, 10Uf, 16V, X5R, 10%, 1210, Full Reel; Capacitance Kyocera Avx 93C9536
CERAMIC CAPACITOR, 10UF, 16V, X5R, 10%, 1210, FULL REEL; Capacitance:10µF; Voltage(DC):16V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Product Width:2.5mmRoHS Compliant: Yes

CERAMIC CAPACITOR, 10UF, 16V, X5R, 10%, 1210, FULL REEL; Capacitance:10µF; Voltage(DC):16V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Product Width:2.5mmRoHS Compliant: Yes

Supplier's Site
Multilayer Ceramic Capacitor, 10 F, 10%, X5R, 16 V, 1210 [3225 Metric] Rohs Compliant Kyocera Avx - 35M0101 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 10 F, 10%, X5R, 16 V, 1210 [3225 Metric] Rohs Compliant Kyocera Avx
35M0101
Multilayer Ceramic Capacitor, 10 F, 10%, X5R, 16 V, 1210 [3225 Metric] Rohs Compliant Kyocera Avx 35M0101
Multilayer Ceramic Capacitor, 10 F, 10%, X5R, 16 V, 1210 [3225 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 10 F, 10%, X5R, 16 V, 1210 [3225 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-KGM32JR51C106KUDKR-ND 478-KGM32JR51C106KUCT-ND 60-1210YD106KAT2A 905240-1210YD106KAT2A 1210YD106KAT2A 10R6031 93C9536 35M0101
Product Name Ceramic Capacitors Ceramic Capacitors SMD 16V 10uF Capacitor Ceramic Capacitors - 1210YD106KAT2A Ceramic Capacitors Ceramic Capacitor, 10Uf, 16V, X5R, 10%, 1210; Capacitance Kyocera Avx Ceramic Capacitor, 10Uf, 16V, X5R, 10%, 1210, Full Reel; Capacitance Kyocera Avx Multilayer Ceramic Capacitor, 10 F, 10%, X5R, 16 V, 1210 [3225 Metric] Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to ? C (-67 to ? F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1943393 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Film Paper Film Capacitors - 104PPR202KH - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Ceramic Capacitors - 1763-0504N101J500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers