Kyocera Corporation Ceramic Capacitors 1210YD103MAT2A

Description
10000pF ±20% 16V Ceramic Capacitor X5R 1210 (3225 Metric)
Request a Quote Datasheet
Description
10000pF ±20% 16V Ceramic Capacitor X5R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1210YD103MAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1210YD103MAT2A-ND
Ceramic Capacitors 1210YD103MAT2A-ND
10000pF ±20% 16V Ceramic Capacitor X5R 1210 (3225 Metric)

10000pF ±20% 16V Ceramic Capacitor X5R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1210YD103MAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1210YD103MAT2A
Ceramic Capacitors 1210YD103MAT2A
CAP CER 10000PF 16V X5R 1210

CAP CER 10000PF 16V X5R 1210

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1210YD103MAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
1210YD103MAT2A
Capacitors - Ceramic Capacitors 1210YD103MAT2A
CAP CER 10000PF 16V X5R 1210

CAP CER 10000PF 16V X5R 1210

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1210YD103MAT2A-ND 1210YD103MAT2A 1210YD103MAT2A
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 106NCN035MQ5 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-1263-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details