Kyocera Corporation Ceramic Capacitors 1210YC564JAT2A

Description
0.56µF ±5% 16V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet
Description
0.56µF ±5% 16V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-11407-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-11407-1-ND
Ceramic Capacitors 478-11407-1-ND
0.56µF ±5% 16V Ceramic Capacitor X7R 1210 (3225 Metric)

0.56µF ±5% 16V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-11407-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-11407-2-ND
Ceramic Capacitors 478-11407-2-ND
0.56µF ±5% 16V Ceramic Capacitor X7R 1210 (3225 Metric)

0.56µF ±5% 16V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-11407-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-11407-6-ND
Ceramic Capacitors 478-11407-6-ND
0.56µF ±5% 16V Ceramic Capacitor X7R 1210 (3225 Metric)

0.56µF ±5% 16V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitor 0.56Uf, 16V, X7R, 5%, 1210, Full Reel; Capacitance Kyocera Avx - 90C0231 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.56Uf, 16V, X7R, 5%, 1210, Full Reel; Capacitance Kyocera Avx
90C0231
Ceramic Capacitor 0.56Uf, 16V, X7R, 5%, 1210, Full Reel; Capacitance Kyocera Avx 90C0231
CERAMIC CAPACITOR 0.56UF, 16V, X7R, 5%, 1210, FULL REEL; Capacitance:0.56µF; Voltage(DC):16V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.56UF, 16V, X7R, 5%, 1210, FULL REEL; Capacitance:0.56µF; Voltage(DC):16V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-11407-1-ND 478-11407-6-ND 90C0231
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 0.56Uf, 16V, X7R, 5%, 1210, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.5600 microF 0.5600 microF 0.5600 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C354U7R5BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701274 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details