Kyocera Corporation Ceramic Capacitors 1210YC185MAT2A

Description
1.8µF ±20% 16V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet
Description
1.8µF ±20% 16V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1210YC185MAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1210YC185MAT2A-ND
Ceramic Capacitors 1210YC185MAT2A-ND
1.8µF ±20% 16V Ceramic Capacitor X7R 1210 (3225 Metric)

1.8µF ±20% 16V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Capacitor Ceramic, 1.8Uf, 16V, X7R, 20%, 1210; Capacitance Kyocera Avx - 56K4684 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 1.8Uf, 16V, X7R, 20%, 1210; Capacitance Kyocera Avx
56K4684
Capacitor Ceramic, 1.8Uf, 16V, X7R, 20%, 1210; Capacitance Kyocera Avx 56K4684
CAPACITOR CERAMIC, 1.8UF, 16V, X7R, 20%, 1210; Capacitance:1.8µF; Voltage(DC):16V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CAPACITOR CERAMIC, 1.8UF, 16V, X7R, 20%, 1210; Capacitance:1.8µF; Voltage(DC):16V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 1210YC185MAT2A-ND 56K4684
Product Name Ceramic Capacitors Capacitor Ceramic, 1.8Uf, 16V, X7R, 20%, 1210; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 1.8 microF 1.8 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 106SVH050MER - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Ceramic Capacitors - 0603J0100470GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701290 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details