Kyocera Corporation Ceramic Capacitors 1210YC185KAT2A

Description
1.8µF ±10% 16V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet
Description
1.8µF ±10% 16V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1210YC185KAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1210YC185KAT2A-ND
Ceramic Capacitors 1210YC185KAT2A-ND
1.8µF ±10% 16V Ceramic Capacitor X7R 1210 (3225 Metric)

1.8µF ±10% 16V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Capacitor Ceramic, 1.8Uf, 16V, X7R, 10%, 1210; Capacitance Kyocera Avx - 56J0059 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 1.8Uf, 16V, X7R, 10%, 1210; Capacitance Kyocera Avx
56J0059
Capacitor Ceramic, 1.8Uf, 16V, X7R, 10%, 1210; Capacitance Kyocera Avx 56J0059
CAPACITOR CERAMIC, 1.8UF, 16V, X7R, 10%, 1210; Capacitance:1.8µF; Capacitance Tolerance:± 10%; Capacitor Case Style:1210 [3225 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2RoHS Compliant: Yes

CAPACITOR CERAMIC, 1.8UF, 16V, X7R, 10%, 1210; Capacitance:1.8µF; Capacitance Tolerance:± 10%; Capacitor Case Style:1210 [3225 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 1210YC185KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1210YC185KAT2A
Ceramic Capacitors 1210YC185KAT2A
CAP CER 1.8UF 16V X7R 1210

CAP CER 1.8UF 16V X7R 1210

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 1210YC185KAT2A-ND 56J0059 1210YC185KAT2A
Product Name Ceramic Capacitors Capacitor Ceramic, 1.8Uf, 16V, X7R, 10%, 1210; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic Ceramic Composition
Capacitance Range 1.8 microF 1.8 microF 1.8 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100560GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details