Kyocera Corporation Ceramic Capacitors 1210VC104KAT2A

Description
0.1µF ±10% 250V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet
Description
0.1µF ±10% 250V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1210VC104KAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1210VC104KAT2A-ND
Ceramic Capacitors 1210VC104KAT2A-ND
0.1µF ±10% 250V Ceramic Capacitor X7R 1210 (3225 Metric)

0.1µF ±10% 250V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1210VC104KAT2A - 905236-1210VC104KAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 1210VC104KAT2A
905236-1210VC104KAT2A
Ceramic Capacitors - 1210VC104KAT2A 905236-1210VC104KAT2A
Manufacturer: AVX Corporation Win Source Part Number: 905236-1210VC104KAT2 A Operating Temperature Range: -55°C ~ 125°C Features: 0.1 µF ±10% 250V Ceramic Capacitor X7R 1210 (3225 Metric) Package: 1210 (3225 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020

Manufacturer: AVX Corporation
Win Source Part Number: 905236-1210VC104KAT2A
Operating Temperature Range: -55°C ~ 125°C
Features: 0.1 µF ±10% 250V Ceramic Capacitor X7R 1210 (3225 Metric)
Package: 1210 (3225 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020

Buy Now Datasheet
Singapore, Singapore
SMD 0.1uF 250V Capacitor
60-1210VC104KAT2A
SMD 0.1uF 250V Capacitor 60-1210VC104KAT2A
Cap Ceramic 0.1uF 250V X7R 10% Pad SMD 1210 125°C T/R Product overview: 1210VC104KAT2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1uF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.1uF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1210VC104KAT2A can be used for catalog matching and distributor lookup.

Cap Ceramic 0.1uF 250V X7R 10% Pad SMD 1210 125°C T/R Product overview: 1210VC104KAT2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1uF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.1uF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1210VC104KAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1210VC104KAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
1210VC104KAT2A
Capacitors - Ceramic Capacitors 1210VC104KAT2A
CAP CER 0.1UF 250V X7R 1210

CAP CER 0.1UF 250V X7R 1210

Supplier's Site
CAP CER 0.1UF 250V X7R 1210 - 66-1210VC104KAT2A - Utmel Electronic Limited
Hong Kong, China
CAP CER 0.1UF 250V X7R 1210
66-1210VC104KAT2A
CAP CER 0.1UF 250V X7R 1210 66-1210VC104KAT2A
CAP CER 0.1UF 250V X7R 1210

CAP CER 0.1UF 250V X7R 1210

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1210VC104KAT2A-ND 905236-1210VC104KAT2A 60-1210VC104KAT2A 1210VC104KAT2A 66-1210VC104KAT2A
Product Name Ceramic Capacitors Ceramic Capacitors - 1210VC104KAT2A SMD 0.1uF 250V Capacitor Capacitors - Ceramic Capacitors CAP CER 0.1UF 250V X7R 1210
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic X7R; X7R
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-443-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 150000 microF
View Details
Ceramic Capacitors - 0603J0100392GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C224U025CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details